Capital Lighting, Inc. P2786-77 Bathroom Fixtures-Four Lights 604639

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 9.50 Extension: 7.63 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Forged Bronze Weight: 11 Product Name: Four Light Bath UPC: 785247151608 Category: Bath & Vanity Glass: Frosted Caramel Swirl Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 9.50 Extension: 7.63 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Forged Bronze Weight: 11 Product Name: Four Light Bath UPC: 785247151608 Category: Bath & Vanity Glass: Frosted Caramel Swirl Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P2786-77 Bathroom Fixtures-Four Lights - 604639 - Capital Lighting, Inc.
Columbus, OH, USA
P2786-77 Bathroom Fixtures-Four Lights
604639
P2786-77 Bathroom Fixtures-Four Lights 604639
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 9.50 Extension: 7.63 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Forged Bronze Weight: 11 Product Name: Four Light Bath UPC: 785247151608 Category: Bath & Vanity Glass: Frosted Caramel Swirl Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 9.50
Extension: 7.63
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Forged Bronze
Weight: 11
Product Name: Four Light Bath
UPC: 785247151608
Category: Bath & Vanity
Glass: Frosted Caramel Swirl
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604639
Product Name P2786-77 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
LED Panel Lights - 2306126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details