Capital Lighting, Inc. P2789-09 Bathroom Fixtures-Three Lights 604636

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 5.00 Extension: 10 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 16 Product Name: Three Light Bath UPC: 785247151219 Category: Bath & Vanity Glass: Matte Opal Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 5.00 Extension: 10 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 16 Product Name: Three Light Bath UPC: 785247151219 Category: Bath & Vanity Glass: Matte Opal Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P2789-09 Bathroom Fixtures-Three Lights - 604636 - Capital Lighting, Inc.
Columbus, OH, USA
P2789-09 Bathroom Fixtures-Three Lights
604636
P2789-09 Bathroom Fixtures-Three Lights 604636
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 5.00 Extension: 10 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 16 Product Name: Three Light Bath UPC: 785247151219 Category: Bath & Vanity Glass: Matte Opal Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 5.00
Extension: 10
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Weight: 16
Product Name: Three Light Bath
UPC: 785247151219
Category: Bath & Vanity
Glass: Matte Opal
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604636
Product Name P2789-09 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details