Capital Lighting, Inc. P2805-09 Sconces-Single Glass 604633

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.25 Extension: 6.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 2 Product Name: One Light Bath UPC: 785247158942 Category: Bath & Vanity Glass: Etched Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.25 Extension: 6.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 2 Product Name: One Light Bath UPC: 785247158942 Category: Bath & Vanity Glass: Etched Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P2805-09 Sconces-Single Glass - 604633 - Capital Lighting, Inc.
Columbus, OH, USA
P2805-09 Sconces-Single Glass
604633
P2805-09 Sconces-Single Glass 604633
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.25 Extension: 6.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 2 Product Name: One Light Bath UPC: 785247158942 Category: Bath & Vanity Glass: Etched Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 7.25
Extension: 6.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Weight: 2
Product Name: One Light Bath
UPC: 785247158942
Category: Bath & Vanity
Glass: Etched
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604633
Product Name P2805-09 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details