Capital Lighting, Inc. P2806-09 Bathroom Fixtures-Two Lights 604632

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 7.25 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 4 Product Name: Two Light Bath Fixture UPC: 785247159062 Category: Bath & Vanity Glass: Etched Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 7.25 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 4 Product Name: Two Light Bath Fixture UPC: 785247159062 Category: Bath & Vanity Glass: Etched Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P2806-09 Bathroom Fixtures-Two Lights - 604632 - Capital Lighting, Inc.
Columbus, OH, USA
P2806-09 Bathroom Fixtures-Two Lights
604632
P2806-09 Bathroom Fixtures-Two Lights 604632
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 7.25 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 4 Product Name: Two Light Bath Fixture UPC: 785247159062 Category: Bath & Vanity Glass: Etched Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 7.25
Extension: 7
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Brushed Nickel
Weight: 4
Product Name: Two Light Bath Fixture
UPC: 785247159062
Category: Bath & Vanity
Glass: Etched
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604632
Product Name P2806-09 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details