Capital Lighting, Inc. P2933-104 Sconces-Double Candle 604626

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 10.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Nickel Weight: 3.74 Product Name: Two Light Wall Bracket UPC: 785247163656 Category: Wall Bracket Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 10.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Nickel Weight: 3.74 Product Name: Two Light Wall Bracket UPC: 785247163656 Category: Wall Bracket Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
P2933-104 Sconces-Double Candle - 604626 - Capital Lighting, Inc.
Columbus, OH, USA
P2933-104 Sconces-Double Candle
604626
P2933-104 Sconces-Double Candle 604626
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 10.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Nickel Weight: 3.74 Product Name: Two Light Wall Bracket UPC: 785247163656 Category: Wall Bracket Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 10.00
Extension: 6
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Polished Nickel
Weight: 3.74
Product Name: Two Light Wall Bracket
UPC: 785247163656
Category: Wall Bracket
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604626
Product Name P2933-104 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details