Capital Lighting, Inc. P2922-20 Sconces-Single Candle 604624

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 11.63 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique Bronze Weight: 4 Product Name: One Light Wall Bracket UPC: 785247164172 Category: Wall Bracket Glass: Etched Watermark
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 11.63 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique Bronze Weight: 4 Product Name: One Light Wall Bracket UPC: 785247164172 Category: Wall Bracket Glass: Etched Watermark

Suppliers

Company
Product
Description
Supplier Links
P2922-20 Sconces-Single Candle - 604624 - Capital Lighting, Inc.
Columbus, OH, USA
P2922-20 Sconces-Single Candle
604624
P2922-20 Sconces-Single Candle 604624
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 11.63 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique Bronze Weight: 4 Product Name: One Light Wall Bracket UPC: 785247164172 Category: Wall Bracket Glass: Etched Watermark

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 11.63
Extension: 6
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Antique Bronze
Weight: 4
Product Name: One Light Wall Bracket
UPC: 785247164172
Category: Wall Bracket
Glass: Etched Watermark

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604624
Product Name P2922-20 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 598mm(L)
View Details