Capital Lighting, Inc. P2887-134WB Bathroom Fixtures-Three Lights 604615

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 9.00 Extension: 8 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Silver Ridge Weight: 7 Product Name: Three Light Bath UPC: 785247157617 Category: Bath & Vanity Glass: Toasted Linen Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 9.00 Extension: 8 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Silver Ridge Weight: 7 Product Name: Three Light Bath UPC: 785247157617 Category: Bath & Vanity Glass: Toasted Linen Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P2887-134WB Bathroom Fixtures-Three Lights - 604615 - Capital Lighting, Inc.
Columbus, OH, USA
P2887-134WB Bathroom Fixtures-Three Lights
604615
P2887-134WB Bathroom Fixtures-Three Lights 604615
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 9.00 Extension: 8 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Silver Ridge Weight: 7 Product Name: Three Light Bath UPC: 785247157617 Category: Bath & Vanity Glass: Toasted Linen Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 23.50
Height: 9.00
Extension: 8
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Silver Ridge
Weight: 7
Product Name: Three Light Bath
UPC: 785247157617
Category: Bath & Vanity
Glass: Toasted Linen
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604615
Product Name P2887-134WB Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details