Capital Lighting, Inc. P2808-15 Bathroom Fixtures-Four Lights 604613

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 7.25 Extension: 7 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Polished Chrome Weight: 7 Product Name: Four Light Bath UPC: 785247159642 Category: Bath & Vanity Glass: Etched Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 7.25 Extension: 7 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Polished Chrome Weight: 7 Product Name: Four Light Bath UPC: 785247159642 Category: Bath & Vanity Glass: Etched Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P2808-15 Bathroom Fixtures-Four Lights - 604613 - Capital Lighting, Inc.
Columbus, OH, USA
P2808-15 Bathroom Fixtures-Four Lights
604613
P2808-15 Bathroom Fixtures-Four Lights 604613
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 7.25 Extension: 7 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Polished Chrome Weight: 7 Product Name: Four Light Bath UPC: 785247159642 Category: Bath & Vanity Glass: Etched Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 31.50
Height: 7.25
Extension: 7
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Polished Chrome
Weight: 7
Product Name: Four Light Bath
UPC: 785247159642
Category: Bath & Vanity
Glass: Etched
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604613
Product Name P2808-15 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.83 m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details