Capital Lighting, Inc. P2885-134WB Sconces-Drum Shades 604610

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.00 Extension: 8 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Silver Ridge Weight: 3 Product Name: One Light Bath UPC: 785247157037 Category: Bath & Vanity Glass: Toasted Linen Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.00 Extension: 8 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Silver Ridge Weight: 3 Product Name: One Light Bath UPC: 785247157037 Category: Bath & Vanity Glass: Toasted Linen Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P2885-134WB Sconces-Drum Shades - 604610 - Capital Lighting, Inc.
Columbus, OH, USA
P2885-134WB Sconces-Drum Shades
604610
P2885-134WB Sconces-Drum Shades 604610
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.00 Extension: 8 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Silver Ridge Weight: 3 Product Name: One Light Bath UPC: 785247157037 Category: Bath & Vanity Glass: Toasted Linen Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 9.00
Extension: 8
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Silver Ridge
Weight: 3
Product Name: One Light Bath
UPC: 785247157037
Category: Bath & Vanity
Glass: Toasted Linen
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604610
Product Name P2885-134WB Sconces-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details