Capital Lighting, Inc. P2901-09 Bathroom Fixtures-Two Lights 604606

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 6.00 Extension: 5.38 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 5 Product Name: Two Light Bath Bar UPC: 785247158096 Category: Bath & Vanity Glass: Ribbed Etched Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 6.00 Extension: 5.38 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 5 Product Name: Two Light Bath Bar UPC: 785247158096 Category: Bath & Vanity Glass: Ribbed Etched Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P2901-09 Bathroom Fixtures-Two Lights - 604606 - Capital Lighting, Inc.
Columbus, OH, USA
P2901-09 Bathroom Fixtures-Two Lights
604606
P2901-09 Bathroom Fixtures-Two Lights 604606
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 6.00 Extension: 5.38 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 5 Product Name: Two Light Bath Bar UPC: 785247158096 Category: Bath & Vanity Glass: Ribbed Etched Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 6.00
Extension: 5.38
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Brushed Nickel
Weight: 5
Product Name: Two Light Bath Bar
UPC: 785247158096
Category: Bath & Vanity
Glass: Ribbed Etched
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604606
Product Name P2901-09 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2215292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details