Capital Lighting, Inc. Sconces-Double Candle 604491

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 18.50 Length 18.50 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Olde Silver Weight: 8 Product Name: Two Light Sconce UPC: 633779007200 Category: Bath Bar Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 18.50 Length 18.50 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Olde Silver Weight: 8 Product Name: Two Light Sconce UPC: 633779007200 Category: Bath Bar Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Sconces-Double Candle - 604491 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Double Candle
604491
Sconces-Double Candle 604491
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 18.50 Length 18.50 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Olde Silver Weight: 8 Product Name: Two Light Sconce UPC: 633779007200 Category: Bath Bar Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 18.50
Length 18.50
Extension: 6
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Olde Silver
Weight: 8
Product Name: Two Light Sconce
UPC: 633779007200
Category: Bath Bar
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604491
Product Name Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details