Capital Lighting, Inc. Sconces-Single Candle 604472

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 15.00 Length 15.00 Extension: 6.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique White Weight: 8 Product Name: One Light Wall Sconce UPC: 633779008078 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 15.00 Length 15.00 Extension: 6.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique White Weight: 8 Product Name: One Light Wall Sconce UPC: 633779008078 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Sconces-Single Candle - 604472 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Single Candle
604472
Sconces-Single Candle 604472
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 15.00 Length 15.00 Extension: 6.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique White Weight: 8 Product Name: One Light Wall Sconce UPC: 633779008078 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 15.00
Length 15.00
Extension: 6.25
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Antique White
Weight: 8
Product Name: One Light Wall Sconce
UPC: 633779008078
Category: Wall Sconce
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604472
Product Name Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details