PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 12.00
Length 12.00
Extension: 5.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Antique Brass
Weight: 12
Product Name: Two Light Sconce
UPC: 633779011801
Category: Sconce
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 604462 |
| Product Name | Sconces-Double Candle |
| Application | Residential |