Capital Lighting, Inc. Sconces-Double Candle 604444

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 12.00 Length 12.00 Extension: 5.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique White Weight: 8 Product Name: Two Light Wall Sconce UPC: 633779008641 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 12.00 Length 12.00 Extension: 5.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique White Weight: 8 Product Name: Two Light Wall Sconce UPC: 633779008641 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Sconces-Double Candle - 604444 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Double Candle
604444
Sconces-Double Candle 604444
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 12.00 Length 12.00 Extension: 5.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique White Weight: 8 Product Name: Two Light Wall Sconce UPC: 633779008641 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 12.00
Length 12.00
Extension: 5.25
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Antique White
Weight: 8
Product Name: Two Light Wall Sconce
UPC: 633779008641
Category: Wall Sconce
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604444
Product Name Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2838347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details