Capital Lighting, Inc. Sconces-Double Candle 604432

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 16.50 Length 16.50 Extension: 7.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Pewter Weight: 15 Product Name: Two Light Sconce UPC: 633779011948 Category: Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 16.50 Length 16.50 Extension: 7.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Pewter Weight: 15 Product Name: Two Light Sconce UPC: 633779011948 Category: Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Sconces-Double Candle - 604432 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Double Candle
604432
Sconces-Double Candle 604432
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 16.50 Length 16.50 Extension: 7.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Pewter Weight: 15 Product Name: Two Light Sconce UPC: 633779011948 Category: Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 16.50
Length 16.50
Extension: 7.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Pewter
Weight: 15
Product Name: Two Light Sconce
UPC: 633779011948
Category: Sconce
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604432
Product Name Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1945841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details