Capital Lighting, Inc. P3924-20EBWB Flush Mounts-Bowl Style 604381

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.38 Height: 5.50 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Antique Bronze Weight: 4 Product Name: One Light Close To Ceiling UPC: 785247158478 Category: Close To Ceiling Glass: Smooth Etched Alabaster
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.38 Height: 5.50 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Antique Bronze Weight: 4 Product Name: One Light Close To Ceiling UPC: 785247158478 Category: Close To Ceiling Glass: Smooth Etched Alabaster

Suppliers

Company
Product
Description
Supplier Links
P3924-20EBWB Flush Mounts-Bowl Style - 604381 - Capital Lighting, Inc.
Columbus, OH, USA
P3924-20EBWB Flush Mounts-Bowl Style
604381
P3924-20EBWB Flush Mounts-Bowl Style 604381
PRODUCT DETAILS / SPECS Width/Dia: 11.38 Height: 5.50 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Antique Bronze Weight: 4 Product Name: One Light Close To Ceiling UPC: 785247158478 Category: Close To Ceiling Glass: Smooth Etched Alabaster

PRODUCT DETAILS / SPECS
Width/Dia: 11.38
Height: 5.50
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Antique Bronze
Weight: 4
Product Name: One Light Close To Ceiling
UPC: 785247158478
Category: Close To Ceiling
Glass: Smooth Etched Alabaster

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604381
Product Name P3924-20EBWB Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details