Capital Lighting, Inc. P3124-09WB Bathroom Fixtures-Two Lights 604371

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 8.38 Extension: 6.63 Bulb Type: Halogen Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 8 Product Name: Two Light Bath Fixture UPC: 785247163687 Category: Bath & Vanity Glass: Etched Ribbed (Inside) Smooth Outside Safety Rating: Ccsaus Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 8.38 Extension: 6.63 Bulb Type: Halogen Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 8 Product Name: Two Light Bath Fixture UPC: 785247163687 Category: Bath & Vanity Glass: Etched Ribbed (Inside) Smooth Outside Safety Rating: Ccsaus Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3124-09WB Bathroom Fixtures-Two Lights - 604371 - Capital Lighting, Inc.
Columbus, OH, USA
P3124-09WB Bathroom Fixtures-Two Lights
604371
P3124-09WB Bathroom Fixtures-Two Lights 604371
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 8.38 Extension: 6.63 Bulb Type: Halogen Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 8 Product Name: Two Light Bath Fixture UPC: 785247163687 Category: Bath & Vanity Glass: Etched Ribbed (Inside) Smooth Outside Safety Rating: Ccsaus Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 12.75
Height: 8.38
Extension: 6.63
Bulb
Type: Halogen
Qty: 2
Wattage: 60
Finish: Brushed Nickel
Weight: 8
Product Name: Two Light Bath Fixture
UPC: 785247163687
Category: Bath & Vanity
Glass: Etched Ribbed (Inside) Smooth Outside
Safety Rating: Ccsaus
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604371
Product Name P3124-09WB Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details