Capital Lighting, Inc. P3192-09EBWB Bathroom Fixtures-Three Lights 604367

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.13 Extension: 7.38 Bulb Type: CFL Qty: 3 Wattage: 13 Finish: Brushed Nickel Weight: 10 Product Name: Three Light Bath UPC: 785247165353 Category: Bath & Vanity Glass: Etched Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.13 Extension: 7.38 Bulb Type: CFL Qty: 3 Wattage: 13 Finish: Brushed Nickel Weight: 10 Product Name: Three Light Bath UPC: 785247165353 Category: Bath & Vanity Glass: Etched Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3192-09EBWB Bathroom Fixtures-Three Lights - 604367 - Capital Lighting, Inc.
Columbus, OH, USA
P3192-09EBWB Bathroom Fixtures-Three Lights
604367
P3192-09EBWB Bathroom Fixtures-Three Lights 604367
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.13 Extension: 7.38 Bulb Type: CFL Qty: 3 Wattage: 13 Finish: Brushed Nickel Weight: 10 Product Name: Three Light Bath UPC: 785247165353 Category: Bath & Vanity Glass: Etched Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 8.13
Extension: 7.38
Bulb
Type: CFL
Qty: 3
Wattage: 13
Finish: Brushed Nickel
Weight: 10
Product Name: Three Light Bath
UPC: 785247165353
Category: Bath & Vanity
Glass: Etched
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604367
Product Name P3192-09EBWB Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 148mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details