Capital Lighting, Inc. P3193-20EBWB Bathroom Fixtures-Four Lights 604363

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.25 Height: 8.13 Extension: 7.38 Bulb Type: CFL Qty: 4 Wattage: 13 Finish: Antique Bronze Weight: 19 Product Name: Four Light Bath UPC: 785247165384 Category: Bath & Vanity Glass: Etched Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.25 Height: 8.13 Extension: 7.38 Bulb Type: CFL Qty: 4 Wattage: 13 Finish: Antique Bronze Weight: 19 Product Name: Four Light Bath UPC: 785247165384 Category: Bath & Vanity Glass: Etched Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3193-20EBWB Bathroom Fixtures-Four Lights - 604363 - Capital Lighting, Inc.
Columbus, OH, USA
P3193-20EBWB Bathroom Fixtures-Four Lights
604363
P3193-20EBWB Bathroom Fixtures-Four Lights 604363
PRODUCT DETAILS / SPECS Width/Dia: 33.25 Height: 8.13 Extension: 7.38 Bulb Type: CFL Qty: 4 Wattage: 13 Finish: Antique Bronze Weight: 19 Product Name: Four Light Bath UPC: 785247165384 Category: Bath & Vanity Glass: Etched Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 33.25
Height: 8.13
Extension: 7.38
Bulb
Type: CFL
Qty: 4
Wattage: 13
Finish: Antique Bronze
Weight: 19
Product Name: Four Light Bath
UPC: 785247165384
Category: Bath & Vanity
Glass: Etched
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604363
Product Name P3193-20EBWB Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details