PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 6.00
Extension: 7.88
Bulb
Type: Halogen
Qty: 2
Wattage: 60
Finish: Forged Black
Weight: 8.58
Product Name: Two Light Bath Fixture
UPC: 785247163755
Category: Bath & Vanity
Glass: Etched Opal
Safety Rating: Ccsaus
Safety Listing: Damp
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 604360 |
| Product Name | P3210-80WB Bathroom Fixtures-Two Lights |
| Application | Residential |