Capital Lighting, Inc. P3880-15 Semi-Flush Mts.-Bowl Style 604357

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 8.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Chrome Weight: 4.73 Product Name: Two Light Close To Ceiling UPC: 785247158270 Category: Bath & Vanity Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 8.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Chrome Weight: 4.73 Product Name: Two Light Close To Ceiling UPC: 785247158270 Category: Bath & Vanity Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
P3880-15 Semi-Flush Mts.-Bowl Style - 604357 - Capital Lighting, Inc.
Columbus, OH, USA
P3880-15 Semi-Flush Mts.-Bowl Style
604357
P3880-15 Semi-Flush Mts.-Bowl Style 604357
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 8.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Chrome Weight: 4.73 Product Name: Two Light Close To Ceiling UPC: 785247158270 Category: Bath & Vanity Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 10.25
Height: 8.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Polished Chrome
Weight: 4.73
Product Name: Two Light Close To Ceiling
UPC: 785247158270
Category: Bath & Vanity
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604357
Product Name P3880-15 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2234434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 45mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details