Capital Lighting, Inc. P3881-104 Pendants-Drum Shade 604354

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 22.50 Length 22.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Polished Nickel Weight: 17.71 Product Name: Four Light Foyer UPC: 785247163830 Category: Hall & Foyer Glass: Clear Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 22.50 Length 22.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Polished Nickel Weight: 17.71 Product Name: Four Light Foyer UPC: 785247163830 Category: Hall & Foyer Glass: Clear Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P3881-104 Pendants-Drum Shade - 604354 - Capital Lighting, Inc.
Columbus, OH, USA
P3881-104 Pendants-Drum Shade
604354
P3881-104 Pendants-Drum Shade 604354
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 22.50 Length 22.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Polished Nickel Weight: 17.71 Product Name: Four Light Foyer UPC: 785247163830 Category: Hall & Foyer Glass: Clear Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 22.50
Length 22.50
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Polished Nickel
Weight: 17.71
Product Name: Four Light Foyer
UPC: 785247163830
Category: Hall & Foyer
Glass: Clear
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604354
Product Name P3881-104 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details