Capital Lighting, Inc. P3897-124 Semi-Flush Mts.-Other 604350

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 13.88 Length 13.88 Extension: 4.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Copper Bronze Weight: 10.78 Product Name: Two Light Foyer UPC: 785247163434 Category: Hall & Foyer Glass: Etched Opal Wire: 10'
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 13.88 Length 13.88 Extension: 4.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Copper Bronze Weight: 10.78 Product Name: Two Light Foyer UPC: 785247163434 Category: Hall & Foyer Glass: Etched Opal Wire: 10'

Suppliers

Company
Product
Description
Supplier Links
P3897-124 Semi-Flush Mts.-Other - 604350 - Capital Lighting, Inc.
Columbus, OH, USA
P3897-124 Semi-Flush Mts.-Other
604350
P3897-124 Semi-Flush Mts.-Other 604350
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 13.88 Length 13.88 Extension: 4.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Copper Bronze Weight: 10.78 Product Name: Two Light Foyer UPC: 785247163434 Category: Hall & Foyer Glass: Etched Opal Wire: 10'

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 13.88
Length 13.88
Extension: 4.75
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Copper Bronze
Weight: 10.78
Product Name: Two Light Foyer
UPC: 785247163434
Category: Hall & Foyer
Glass: Etched Opal
Wire: 10'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604350
Product Name P3897-124 Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details