Capital Lighting, Inc. P3292-34 Sconces-Double Candle 604339

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.63 Height: 19.63 Extension: 6.63 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Silver Weight: 3.3 Product Name: Two Light Wall Bracket UPC: 785247163786 Category: Wall Bracket Glass: Glass Beads
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.63 Height: 19.63 Extension: 6.63 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Silver Weight: 3.3 Product Name: Two Light Wall Bracket UPC: 785247163786 Category: Wall Bracket Glass: Glass Beads

Suppliers

Company
Product
Description
Supplier Links
P3292-34 Sconces-Double Candle - 604339 - Capital Lighting, Inc.
Columbus, OH, USA
P3292-34 Sconces-Double Candle
604339
P3292-34 Sconces-Double Candle 604339
PRODUCT DETAILS / SPECS Width/Dia: 12.63 Height: 19.63 Extension: 6.63 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Silver Weight: 3.3 Product Name: Two Light Wall Bracket UPC: 785247163786 Category: Wall Bracket Glass: Glass Beads

PRODUCT DETAILS / SPECS
Width/Dia: 12.63
Height: 19.63
Extension: 6.63
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Antique Silver
Weight: 3.3
Product Name: Two Light Wall Bracket
UPC: 785247163786
Category: Wall Bracket
Glass: Glass Beads

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604339
Product Name P3292-34 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details