Capital Lighting, Inc. P3477-20EBWB Flush Mounts-Bowl Style 604311

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 8.25 Bulb Type: CFL Qty: 3 Wattage: 13 Finish: Antique Bronze Weight: 15 Product Name: Three Light Close To Ceiling UPC: 785247164783 Category: Close To Ceiling Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 8.25 Bulb Type: CFL Qty: 3 Wattage: 13 Finish: Antique Bronze Weight: 15 Product Name: Three Light Close To Ceiling UPC: 785247164783 Category: Close To Ceiling Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
P3477-20EBWB Flush Mounts-Bowl Style - 604311 - Capital Lighting, Inc.
Columbus, OH, USA
P3477-20EBWB Flush Mounts-Bowl Style
604311
P3477-20EBWB Flush Mounts-Bowl Style 604311
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 8.25 Bulb Type: CFL Qty: 3 Wattage: 13 Finish: Antique Bronze Weight: 15 Product Name: Three Light Close To Ceiling UPC: 785247164783 Category: Close To Ceiling Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 8.25
Bulb
Type: CFL
Qty: 3
Wattage: 13
Finish: Antique Bronze
Weight: 15
Product Name: Three Light Close To Ceiling
UPC: 785247164783
Category: Close To Ceiling
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604311
Product Name P3477-20EBWB Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details