Capital Lighting, Inc. P3760-10EBWB Flush Mounts-Bowl Style 604309

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 5.50 Bulb Qty: 2 Wattage: 18 Finish: Polished Brass Weight: 6 Product Name: Two Light Close To Ceiling UPC: 785247156580 Category: Close To Ceiling Glass: Etched Alabaster
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 5.50 Bulb Qty: 2 Wattage: 18 Finish: Polished Brass Weight: 6 Product Name: Two Light Close To Ceiling UPC: 785247156580 Category: Close To Ceiling Glass: Etched Alabaster

Suppliers

Company
Product
Description
Supplier Links
P3760-10EBWB Flush Mounts-Bowl Style - 604309 - Capital Lighting, Inc.
Columbus, OH, USA
P3760-10EBWB Flush Mounts-Bowl Style
604309
P3760-10EBWB Flush Mounts-Bowl Style 604309
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 5.50 Bulb Qty: 2 Wattage: 18 Finish: Polished Brass Weight: 6 Product Name: Two Light Close To Ceiling UPC: 785247156580 Category: Close To Ceiling Glass: Etched Alabaster

PRODUCT DETAILS / SPECS
Width/Dia: 16.75
Height: 5.50
Bulb
Qty: 2
Wattage: 18
Finish: Polished Brass
Weight: 6
Product Name: Two Light Close To Ceiling
UPC: 785247156580
Category: Close To Ceiling
Glass: Etched Alabaster

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604309
Product Name P3760-10EBWB Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details