Capital Lighting, Inc. P3764-09EBWB Flush Mounts-Bowl Style 604306

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 3.75 Bulb Qty: 1 Wattage: 13 Finish: Brushed Nickel Weight: 3 Product Name: One Light Close To Ceiling UPC: 785247157570 Category: Close To Ceiling Glass: Etched Alabaster Safety Rating: Ccsaus Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 3.75 Bulb Qty: 1 Wattage: 13 Finish: Brushed Nickel Weight: 3 Product Name: One Light Close To Ceiling UPC: 785247157570 Category: Close To Ceiling Glass: Etched Alabaster Safety Rating: Ccsaus Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3764-09EBWB Flush Mounts-Bowl Style - 604306 - Capital Lighting, Inc.
Columbus, OH, USA
P3764-09EBWB Flush Mounts-Bowl Style
604306
P3764-09EBWB Flush Mounts-Bowl Style 604306
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 3.75 Bulb Qty: 1 Wattage: 13 Finish: Brushed Nickel Weight: 3 Product Name: One Light Close To Ceiling UPC: 785247157570 Category: Close To Ceiling Glass: Etched Alabaster Safety Rating: Ccsaus Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 3.75
Bulb
Qty: 1
Wattage: 13
Finish: Brushed Nickel
Weight: 3
Product Name: One Light Close To Ceiling
UPC: 785247157570
Category: Close To Ceiling
Glass: Etched Alabaster
Safety Rating: Ccsaus
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604306
Product Name P3764-09EBWB Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details