Capital Lighting, Inc. P3762-09EBWB Flush Mounts-Bowl Style 604304

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 4.75 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Brushed Nickel Weight: 4 Product Name: Two Light Close To Ceiling UPC: 785247157280 Category: Close To Ceiling Glass: Etched Prismatic
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 4.75 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Brushed Nickel Weight: 4 Product Name: Two Light Close To Ceiling UPC: 785247157280 Category: Close To Ceiling Glass: Etched Prismatic

Suppliers

Company
Product
Description
Supplier Links
P3762-09EBWB Flush Mounts-Bowl Style - 604304 - Capital Lighting, Inc.
Columbus, OH, USA
P3762-09EBWB Flush Mounts-Bowl Style
604304
P3762-09EBWB Flush Mounts-Bowl Style 604304
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 4.75 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Brushed Nickel Weight: 4 Product Name: Two Light Close To Ceiling UPC: 785247157280 Category: Close To Ceiling Glass: Etched Prismatic

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 4.75
Bulb
Type: CFL
Qty: 2
Wattage: 13
Finish: Brushed Nickel
Weight: 4
Product Name: Two Light Close To Ceiling
UPC: 785247157280
Category: Close To Ceiling
Glass: Etched Prismatic

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604304
Product Name P3762-09EBWB Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details