Capital Lighting, Inc. P3818-30 Flush Mounts-Bowl Style 604302

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 7.50 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: White Weight: 17 Product Name: Three Light Close To Ceiling UPC: 785247147342 Category: Close To Ceiling Glass: Etched Ribbed Safety Rating: Ccsaus Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 7.50 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: White Weight: 17 Product Name: Three Light Close To Ceiling UPC: 785247147342 Category: Close To Ceiling Glass: Etched Ribbed Safety Rating: Ccsaus Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3818-30 Flush Mounts-Bowl Style - 604302 - Capital Lighting, Inc.
Columbus, OH, USA
P3818-30 Flush Mounts-Bowl Style
604302
P3818-30 Flush Mounts-Bowl Style 604302
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 7.50 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: White Weight: 17 Product Name: Three Light Close To Ceiling UPC: 785247147342 Category: Close To Ceiling Glass: Etched Ribbed Safety Rating: Ccsaus Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 15.25
Height: 7.50
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: White
Weight: 17
Product Name: Three Light Close To Ceiling
UPC: 785247147342
Category: Close To Ceiling
Glass: Etched Ribbed
Safety Rating: Ccsaus
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604302
Product Name P3818-30 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details