Capital Lighting, Inc. P3818-20EBWB Flush Mounts-Bowl Style 604300

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 7.50 Bulb Type: CFL Qty: 3 Wattage: 18 Finish: Antique Bronze Weight: 17 Product Name: Three Light Close To Ceiling UPC: 785247156696 Category: Close To Ceiling Glass: Melon Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 7.50 Bulb Type: CFL Qty: 3 Wattage: 18 Finish: Antique Bronze Weight: 17 Product Name: Three Light Close To Ceiling UPC: 785247156696 Category: Close To Ceiling Glass: Melon Etched

Suppliers

Company
Product
Description
Supplier Links
P3818-20EBWB Flush Mounts-Bowl Style - 604300 - Capital Lighting, Inc.
Columbus, OH, USA
P3818-20EBWB Flush Mounts-Bowl Style
604300
P3818-20EBWB Flush Mounts-Bowl Style 604300
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 7.50 Bulb Type: CFL Qty: 3 Wattage: 18 Finish: Antique Bronze Weight: 17 Product Name: Three Light Close To Ceiling UPC: 785247156696 Category: Close To Ceiling Glass: Melon Etched

PRODUCT DETAILS / SPECS
Width/Dia: 15.25
Height: 7.50
Bulb
Type: CFL
Qty: 3
Wattage: 18
Finish: Antique Bronze
Weight: 17
Product Name: Three Light Close To Ceiling
UPC: 785247156696
Category: Close To Ceiling
Glass: Melon Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604300
Product Name P3818-20EBWB Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details