Capital Lighting, Inc. P7063-09 Sconces-Single Glass 604261

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 13.50 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Nickel Weight: 4 Product Name: One Light Sconce UPC: 785247164967 Category: Sconces Glass: Satin Opal Safety Rating: Ccsaus Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 13.50 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Nickel Weight: 4 Product Name: One Light Sconce UPC: 785247164967 Category: Sconces Glass: Satin Opal Safety Rating: Ccsaus Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P7063-09 Sconces-Single Glass - 604261 - Capital Lighting, Inc.
Columbus, OH, USA
P7063-09 Sconces-Single Glass
604261
P7063-09 Sconces-Single Glass 604261
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 13.50 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Nickel Weight: 4 Product Name: One Light Sconce UPC: 785247164967 Category: Sconces Glass: Satin Opal Safety Rating: Ccsaus Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 13.50
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Brushed Nickel
Weight: 4
Product Name: One Light Sconce
UPC: 785247164967
Category: Sconces
Glass: Satin Opal
Safety Rating: Ccsaus
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604261
Product Name P7063-09 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details