Capital Lighting, Inc. P7218-09EB Bathroom Fixtures-Two Lights 604239

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 6.25 Length 6.25 Extension: 4 Bulb Type: T-8 Qty: 2 Wattage: 17 Finish: Brushed Nickel Weight: 10 Product Name: Two Light Linear Fluorescent Bath UPC: 785247165391 Category: Bath & Vanity Glass: Etched Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 6.25 Length 6.25 Extension: 4 Bulb Type: T-8 Qty: 2 Wattage: 17 Finish: Brushed Nickel Weight: 10 Product Name: Two Light Linear Fluorescent Bath UPC: 785247165391 Category: Bath & Vanity Glass: Etched Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P7218-09EB Bathroom Fixtures-Two Lights - 604239 - Capital Lighting, Inc.
Columbus, OH, USA
P7218-09EB Bathroom Fixtures-Two Lights
604239
P7218-09EB Bathroom Fixtures-Two Lights 604239
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 6.25 Length 6.25 Extension: 4 Bulb Type: T-8 Qty: 2 Wattage: 17 Finish: Brushed Nickel Weight: 10 Product Name: Two Light Linear Fluorescent Bath UPC: 785247165391 Category: Bath & Vanity Glass: Etched Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 6.25
Length 6.25
Extension: 4
Bulb
Type: T-8
Qty: 2
Wattage: 17
Finish: Brushed Nickel
Weight: 10
Product Name: Two Light Linear Fluorescent Bath
UPC: 785247165391
Category: Bath & Vanity
Glass: Etched
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604239
Product Name P7218-09EB Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details