Capital Lighting, Inc. P7221-09EB Bathroom Fixtures-Two Lights 604237

Description
PRODUCT DETAILS / SPECS Width/Dia: 49.00 Height: 6.25 Length 6.25 Extension: 4 Bulb Type: T-8 Qty: 2 Wattage: 32 Finish: Brushed Nickel Weight: 12 Product Name: Two Light Linear Fluorescent Bath UPC: 785247165407 Category: Bath & Vanity Glass: Etched Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 49.00 Height: 6.25 Length 6.25 Extension: 4 Bulb Type: T-8 Qty: 2 Wattage: 32 Finish: Brushed Nickel Weight: 12 Product Name: Two Light Linear Fluorescent Bath UPC: 785247165407 Category: Bath & Vanity Glass: Etched Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P7221-09EB Bathroom Fixtures-Two Lights - 604237 - Capital Lighting, Inc.
Columbus, OH, USA
P7221-09EB Bathroom Fixtures-Two Lights
604237
P7221-09EB Bathroom Fixtures-Two Lights 604237
PRODUCT DETAILS / SPECS Width/Dia: 49.00 Height: 6.25 Length 6.25 Extension: 4 Bulb Type: T-8 Qty: 2 Wattage: 32 Finish: Brushed Nickel Weight: 12 Product Name: Two Light Linear Fluorescent Bath UPC: 785247165407 Category: Bath & Vanity Glass: Etched Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 49.00
Height: 6.25
Length 6.25
Extension: 4
Bulb
Type: T-8
Qty: 2
Wattage: 32
Finish: Brushed Nickel
Weight: 12
Product Name: Two Light Linear Fluorescent Bath
UPC: 785247165407
Category: Bath & Vanity
Glass: Etched
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604237
Product Name P7221-09EB Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2698756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.18in(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details