Capital Lighting, Inc. P7312-09EBWB Flush Mounts-Bowl Style 604219

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 6.00 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Brushed Nickel Weight: 4 Product Name: Two Light Close To Ceiling UPC: 785247156498 Category: Close To Ceiling Glass: White Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 6.00 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Brushed Nickel Weight: 4 Product Name: Two Light Close To Ceiling UPC: 785247156498 Category: Close To Ceiling Glass: White Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P7312-09EBWB Flush Mounts-Bowl Style - 604219 - Capital Lighting, Inc.
Columbus, OH, USA
P7312-09EBWB Flush Mounts-Bowl Style
604219
P7312-09EBWB Flush Mounts-Bowl Style 604219
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 6.00 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Brushed Nickel Weight: 4 Product Name: Two Light Close To Ceiling UPC: 785247156498 Category: Close To Ceiling Glass: White Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 11.75
Height: 6.00
Bulb
Type: CFL
Qty: 2
Wattage: 13
Finish: Brushed Nickel
Weight: 4
Product Name: Two Light Close To Ceiling
UPC: 785247156498
Category: Close To Ceiling
Glass: White
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604219
Product Name P7312-09EBWB Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details