Capital Lighting, Inc. P7364-10EBWB Flush Mounts-Bowl Style 604213

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 7.00 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Polished Brass Weight: 8 Product Name: Two Light Close To Ceiling UPC: 785247157778 Category: Close To Ceiling Glass: Clear Ribbed Safety Rating: Ul/Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 7.00 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Polished Brass Weight: 8 Product Name: Two Light Close To Ceiling UPC: 785247157778 Category: Close To Ceiling Glass: Clear Ribbed Safety Rating: Ul/Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P7364-10EBWB Flush Mounts-Bowl Style - 604213 - Capital Lighting, Inc.
Columbus, OH, USA
P7364-10EBWB Flush Mounts-Bowl Style
604213
P7364-10EBWB Flush Mounts-Bowl Style 604213
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 7.00 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Polished Brass Weight: 8 Product Name: Two Light Close To Ceiling UPC: 785247157778 Category: Close To Ceiling Glass: Clear Ribbed Safety Rating: Ul/Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 12.75
Height: 7.00
Bulb
Type: CFL
Qty: 2
Wattage: 13
Finish: Polished Brass
Weight: 8
Product Name: Two Light Close To Ceiling
UPC: 785247157778
Category: Close To Ceiling
Glass: Clear Ribbed
Safety Rating: Ul/Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604213
Product Name P7364-10EBWB Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details