Capital Lighting, Inc. P3925-09 Flush Mounts-Bowl Style 604199

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 5.88 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Brushed Nickel Weight: 4 Product Name: Two Light Close To Ceiling UPC: 785247159840 Category: Close To Ceiling Glass: Smooth Etched Alabaster
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 5.88 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Brushed Nickel Weight: 4 Product Name: Two Light Close To Ceiling UPC: 785247159840 Category: Close To Ceiling Glass: Smooth Etched Alabaster

Suppliers

Company
Product
Description
Supplier Links
P3925-09 Flush Mounts-Bowl Style - 604199 - Capital Lighting, Inc.
Columbus, OH, USA
P3925-09 Flush Mounts-Bowl Style
604199
P3925-09 Flush Mounts-Bowl Style 604199
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 5.88 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Brushed Nickel Weight: 4 Product Name: Two Light Close To Ceiling UPC: 785247159840 Category: Close To Ceiling Glass: Smooth Etched Alabaster

PRODUCT DETAILS / SPECS
Width/Dia: 13.25
Height: 5.88
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Brushed Nickel
Weight: 4
Product Name: Two Light Close To Ceiling
UPC: 785247159840
Category: Close To Ceiling
Glass: Smooth Etched Alabaster

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604199
Product Name P3925-09 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2863965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details