Capital Lighting, Inc. P3925-20T Flush Mounts-Bowl Style 604193

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 5.88 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Antique Bronze Weight: 4 Product Name: Two Light Close To Ceiling UPC: 785247155699 Category: Close To Ceiling Glass: Smooth Etched Alabaster
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 5.88 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Antique Bronze Weight: 4 Product Name: Two Light Close To Ceiling UPC: 785247155699 Category: Close To Ceiling Glass: Smooth Etched Alabaster

Suppliers

Company
Product
Description
Supplier Links
P3925-20T Flush Mounts-Bowl Style - 604193 - Capital Lighting, Inc.
Columbus, OH, USA
P3925-20T Flush Mounts-Bowl Style
604193
P3925-20T Flush Mounts-Bowl Style 604193
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 5.88 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Antique Bronze Weight: 4 Product Name: Two Light Close To Ceiling UPC: 785247155699 Category: Close To Ceiling Glass: Smooth Etched Alabaster

PRODUCT DETAILS / SPECS
Width/Dia: 13.25
Height: 5.88
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Antique Bronze
Weight: 4
Product Name: Two Light Close To Ceiling
UPC: 785247155699
Category: Close To Ceiling
Glass: Smooth Etched Alabaster

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604193
Product Name P3925-20T Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details