Capital Lighting, Inc. P3925-30EBWB Flush Mounts-Bowl Style 604192

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 5.88 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: White Weight: 4 Product Name: Two Light Close To Ceiling UPC: 785247156597 Category: Close To Ceiling Glass: Smooth Etched Alabaster
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 5.88 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: White Weight: 4 Product Name: Two Light Close To Ceiling UPC: 785247156597 Category: Close To Ceiling Glass: Smooth Etched Alabaster

Suppliers

Company
Product
Description
Supplier Links
P3925-30EBWB Flush Mounts-Bowl Style - 604192 - Capital Lighting, Inc.
Columbus, OH, USA
P3925-30EBWB Flush Mounts-Bowl Style
604192
P3925-30EBWB Flush Mounts-Bowl Style 604192
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 5.88 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: White Weight: 4 Product Name: Two Light Close To Ceiling UPC: 785247156597 Category: Close To Ceiling Glass: Smooth Etched Alabaster

PRODUCT DETAILS / SPECS
Width/Dia: 13.25
Height: 5.88
Bulb
Type: CFL
Qty: 2
Wattage: 13
Finish: White
Weight: 4
Product Name: Two Light Close To Ceiling
UPC: 785247156597
Category: Close To Ceiling
Glass: Smooth Etched Alabaster

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604192
Product Name P3925-30EBWB Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details