Capital Lighting, Inc. P3925-30 Flush Mounts-Bowl Style 604190

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 5.88 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: White Weight: 4 Product Name: Two Light Close To Ceiling UPC: 785247155989 Category: Close To Ceiling Glass: Smooth Etched Alabaster
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 5.88 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: White Weight: 4 Product Name: Two Light Close To Ceiling UPC: 785247155989 Category: Close To Ceiling Glass: Smooth Etched Alabaster

Suppliers

Company
Product
Description
Supplier Links
P3925-30 Flush Mounts-Bowl Style - 604190 - Capital Lighting, Inc.
Columbus, OH, USA
P3925-30 Flush Mounts-Bowl Style
604190
P3925-30 Flush Mounts-Bowl Style 604190
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 5.88 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: White Weight: 4 Product Name: Two Light Close To Ceiling UPC: 785247155989 Category: Close To Ceiling Glass: Smooth Etched Alabaster

PRODUCT DETAILS / SPECS
Width/Dia: 13.25
Height: 5.88
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: White
Weight: 4
Product Name: Two Light Close To Ceiling
UPC: 785247155989
Category: Close To Ceiling
Glass: Smooth Etched Alabaster

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604190
Product Name P3925-30 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1883515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.52 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details