Capital Lighting, Inc. P5176-20EBWB Mini Pendants-Rod 604189

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.50 Length 7.50 Bulb Type: CFL Qty: 9 Wattage: 13 Finish: Antique Bronze Weight: 4 Product Name: One Light Mini Pendant UPC: 785247165162 Category: Pendants Mini Pendants Glass: Tea Stained Wire: 10'
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.50 Length 7.50 Bulb Type: CFL Qty: 9 Wattage: 13 Finish: Antique Bronze Weight: 4 Product Name: One Light Mini Pendant UPC: 785247165162 Category: Pendants Mini Pendants Glass: Tea Stained Wire: 10'

Suppliers

Company
Product
Description
Supplier Links
P5176-20EBWB Mini Pendants-Rod - 604189 - Capital Lighting, Inc.
Columbus, OH, USA
P5176-20EBWB Mini Pendants-Rod
604189
P5176-20EBWB Mini Pendants-Rod 604189
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.50 Length 7.50 Bulb Type: CFL Qty: 9 Wattage: 13 Finish: Antique Bronze Weight: 4 Product Name: One Light Mini Pendant UPC: 785247165162 Category: Pendants Mini Pendants Glass: Tea Stained Wire: 10'

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 7.50
Length 7.50
Bulb
Type: CFL
Qty: 9
Wattage: 13
Finish: Antique Bronze
Weight: 4
Product Name: One Light Mini Pendant
UPC: 785247165162
Category: Pendants Mini Pendants
Glass: Tea Stained
Wire: 10'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604189
Product Name P5176-20EBWB Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details