Capital Lighting, Inc. P5179-108 Pendants-Glass Down 604186

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 20.50 Length 20.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 18 Product Name: One Light Pendant UPC: 785247164301 Category: Pendants Glass: Clear Seeded And Etched Umber Wire: 10'
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 20.50 Length 20.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 18 Product Name: One Light Pendant UPC: 785247164301 Category: Pendants Glass: Clear Seeded And Etched Umber Wire: 10'

Suppliers

Company
Product
Description
Supplier Links
P5179-108 Pendants-Glass Down - 604186 - Capital Lighting, Inc.
Columbus, OH, USA
P5179-108 Pendants-Glass Down
604186
P5179-108 Pendants-Glass Down 604186
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 20.50 Length 20.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 18 Product Name: One Light Pendant UPC: 785247164301 Category: Pendants Glass: Clear Seeded And Etched Umber Wire: 10'

PRODUCT DETAILS / SPECS
Width/Dia: 16.75
Height: 20.50
Length 20.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 18
Product Name: One Light Pendant
UPC: 785247164301
Category: Pendants
Glass: Clear Seeded And Etched Umber
Wire: 10'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604186
Product Name P5179-108 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1798133 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 273 mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details