Capital Lighting, Inc. P5187-108 Mini Pendants-Rod 604185

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.13 Height: 10.75 Length 10.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 7 Product Name: One Light Mini Pendant UPC: 785247164219 Category: Pendants Mini Pendants Safety Rating: Ul Cul Wire: 10'
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.13 Height: 10.75 Length 10.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 7 Product Name: One Light Mini Pendant UPC: 785247164219 Category: Pendants Mini Pendants Safety Rating: Ul Cul Wire: 10'

Suppliers

Company
Product
Description
Supplier Links
P5187-108 Mini Pendants-Rod - 604185 - Capital Lighting, Inc.
Columbus, OH, USA
P5187-108 Mini Pendants-Rod
604185
P5187-108 Mini Pendants-Rod 604185
PRODUCT DETAILS / SPECS Width/Dia: 10.13 Height: 10.75 Length 10.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 7 Product Name: One Light Mini Pendant UPC: 785247164219 Category: Pendants Mini Pendants Safety Rating: Ul Cul Wire: 10'

PRODUCT DETAILS / SPECS
Width/Dia: 10.13
Height: 10.75
Length 10.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 7
Product Name: One Light Mini Pendant
UPC: 785247164219
Category: Pendants Mini Pendants
Safety Rating: Ul Cul
Wire: 10'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604185
Product Name P5187-108 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1950235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.8 m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details