Capital Lighting, Inc. P5178-108 Pendants-Glass Down 604184

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 12.00 Length 12.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 14 Product Name: One Light Pendant UPC: 785247164295 Category: Pendants Glass: Clear Seeded And Etched Umber Wire: 10'
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 12.00 Length 12.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 14 Product Name: One Light Pendant UPC: 785247164295 Category: Pendants Glass: Clear Seeded And Etched Umber Wire: 10'

Suppliers

Company
Product
Description
Supplier Links
P5178-108 Pendants-Glass Down - 604184 - Capital Lighting, Inc.
Columbus, OH, USA
P5178-108 Pendants-Glass Down
604184
P5178-108 Pendants-Glass Down 604184
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 12.00 Length 12.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 14 Product Name: One Light Pendant UPC: 785247164295 Category: Pendants Glass: Clear Seeded And Etched Umber Wire: 10'

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 12.00
Length 12.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 14
Product Name: One Light Pendant
UPC: 785247164295
Category: Pendants
Glass: Clear Seeded And Etched Umber
Wire: 10'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604184
Product Name P5178-108 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details