Capital Lighting, Inc. P5187-104 Mini Pendants-Rod 604182

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.13 Height: 10.75 Length 10.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 7 Product Name: One Light Mini Pendant UPC: 785247164202 Category: Pendants Mini Pendants Safety Rating: Ul Cul Wire: 10'
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.13 Height: 10.75 Length 10.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 7 Product Name: One Light Mini Pendant UPC: 785247164202 Category: Pendants Mini Pendants Safety Rating: Ul Cul Wire: 10'

Suppliers

Company
Product
Description
Supplier Links
P5187-104 Mini Pendants-Rod - 604182 - Capital Lighting, Inc.
Columbus, OH, USA
P5187-104 Mini Pendants-Rod
604182
P5187-104 Mini Pendants-Rod 604182
PRODUCT DETAILS / SPECS Width/Dia: 10.13 Height: 10.75 Length 10.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 7 Product Name: One Light Mini Pendant UPC: 785247164202 Category: Pendants Mini Pendants Safety Rating: Ul Cul Wire: 10'

PRODUCT DETAILS / SPECS
Width/Dia: 10.13
Height: 10.75
Length 10.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Nickel
Weight: 7
Product Name: One Light Mini Pendant
UPC: 785247164202
Category: Pendants Mini Pendants
Safety Rating: Ul Cul
Wire: 10'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604182
Product Name P5187-104 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2869550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details