Capital Lighting, Inc. P5186-104WB Mini Pendants-Rod 604181

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.13 Height: 5.88 Length 5.88 Bulb Type: GU24 Qty: 1 Wattage: 50 Finish: Polished Nickel Weight: 4 Product Name: One Light Mini Pendant UPC: 785247164189 Category: Pendants Mini Pendants Safety Rating: Ccsaus Safety Listing: Dry Wire: 10'
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.13 Height: 5.88 Length 5.88 Bulb Type: GU24 Qty: 1 Wattage: 50 Finish: Polished Nickel Weight: 4 Product Name: One Light Mini Pendant UPC: 785247164189 Category: Pendants Mini Pendants Safety Rating: Ccsaus Safety Listing: Dry Wire: 10'

Suppliers

Company
Product
Description
Supplier Links
P5186-104WB Mini Pendants-Rod - 604181 - Capital Lighting, Inc.
Columbus, OH, USA
P5186-104WB Mini Pendants-Rod
604181
P5186-104WB Mini Pendants-Rod 604181
PRODUCT DETAILS / SPECS Width/Dia: 5.13 Height: 5.88 Length 5.88 Bulb Type: GU24 Qty: 1 Wattage: 50 Finish: Polished Nickel Weight: 4 Product Name: One Light Mini Pendant UPC: 785247164189 Category: Pendants Mini Pendants Safety Rating: Ccsaus Safety Listing: Dry Wire: 10'

PRODUCT DETAILS / SPECS
Width/Dia: 5.13
Height: 5.88
Length 5.88
Bulb
Type: GU24
Qty: 1
Wattage: 50
Finish: Polished Nickel
Weight: 4
Product Name: One Light Mini Pendant
UPC: 785247164189
Category: Pendants Mini Pendants
Safety Rating: Ccsaus
Safety Listing: Dry
Wire: 10'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604181
Product Name P5186-104WB Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Probay Ex2 - probay - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details