Capital Lighting, Inc. P5186-108WB Mini Pendants-Rod 604180

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.13 Height: 5.88 Length 5.88 Bulb Type: GU24 Qty: 1 Wattage: 50 Finish: Oil Rubbed Bronze Weight: 4 Product Name: One Light Mini Pendant UPC: 785247164196 Category: Pendants Mini Pendants Safety Rating: Ccsaus Safety Listing: Dry Wire: 10'
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.13 Height: 5.88 Length 5.88 Bulb Type: GU24 Qty: 1 Wattage: 50 Finish: Oil Rubbed Bronze Weight: 4 Product Name: One Light Mini Pendant UPC: 785247164196 Category: Pendants Mini Pendants Safety Rating: Ccsaus Safety Listing: Dry Wire: 10'

Suppliers

Company
Product
Description
Supplier Links
P5186-108WB Mini Pendants-Rod - 604180 - Capital Lighting, Inc.
Columbus, OH, USA
P5186-108WB Mini Pendants-Rod
604180
P5186-108WB Mini Pendants-Rod 604180
PRODUCT DETAILS / SPECS Width/Dia: 5.13 Height: 5.88 Length 5.88 Bulb Type: GU24 Qty: 1 Wattage: 50 Finish: Oil Rubbed Bronze Weight: 4 Product Name: One Light Mini Pendant UPC: 785247164196 Category: Pendants Mini Pendants Safety Rating: Ccsaus Safety Listing: Dry Wire: 10'

PRODUCT DETAILS / SPECS
Width/Dia: 5.13
Height: 5.88
Length 5.88
Bulb
Type: GU24
Qty: 1
Wattage: 50
Finish: Oil Rubbed Bronze
Weight: 4
Product Name: One Light Mini Pendant
UPC: 785247164196
Category: Pendants Mini Pendants
Safety Rating: Ccsaus
Safety Listing: Dry
Wire: 10'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604180
Product Name P5186-108WB Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details