Capital Lighting, Inc. P3927-20 Semi-Flush Mts.-Bowl Style 604175

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 11.38 Length 11.38 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Bronze Weight: 6 Product Name: Two Light Close To Ceiling UPC: 785247157679 Category: Close To Ceiling Glass: Smooth Etched Alabaster Wire: 6'
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 11.38 Length 11.38 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Bronze Weight: 6 Product Name: Two Light Close To Ceiling UPC: 785247157679 Category: Close To Ceiling Glass: Smooth Etched Alabaster Wire: 6'

Suppliers

Company
Product
Description
Supplier Links
P3927-20 Semi-Flush Mts.-Bowl Style - 604175 - Capital Lighting, Inc.
Columbus, OH, USA
P3927-20 Semi-Flush Mts.-Bowl Style
604175
P3927-20 Semi-Flush Mts.-Bowl Style 604175
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 11.38 Length 11.38 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Bronze Weight: 6 Product Name: Two Light Close To Ceiling UPC: 785247157679 Category: Close To Ceiling Glass: Smooth Etched Alabaster Wire: 6'

PRODUCT DETAILS / SPECS
Width/Dia: 13.25
Height: 11.38
Length 11.38
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Antique Bronze
Weight: 6
Product Name: Two Light Close To Ceiling
UPC: 785247157679
Category: Close To Ceiling
Glass: Smooth Etched Alabaster
Wire: 6'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604175
Product Name P3927-20 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details