Capital Lighting, Inc. P3927-09EBWB Semi-Flush Mts.-Bowl Style 604172

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 11.38 Length 11.38 Bulb Type: CFL Qty: 2 Wattage: 18 Finish: Brushed Nickel Weight: 6 Product Name: Two Light Close To Ceiling UPC: 785247158287 Category: Close To Ceiling Glass: Smooth Etched Alabaster Wire: 6'
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 11.38 Length 11.38 Bulb Type: CFL Qty: 2 Wattage: 18 Finish: Brushed Nickel Weight: 6 Product Name: Two Light Close To Ceiling UPC: 785247158287 Category: Close To Ceiling Glass: Smooth Etched Alabaster Wire: 6'

Suppliers

Company
Product
Description
Supplier Links
P3927-09EBWB Semi-Flush Mts.-Bowl Style - 604172 - Capital Lighting, Inc.
Columbus, OH, USA
P3927-09EBWB Semi-Flush Mts.-Bowl Style
604172
P3927-09EBWB Semi-Flush Mts.-Bowl Style 604172
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 11.38 Length 11.38 Bulb Type: CFL Qty: 2 Wattage: 18 Finish: Brushed Nickel Weight: 6 Product Name: Two Light Close To Ceiling UPC: 785247158287 Category: Close To Ceiling Glass: Smooth Etched Alabaster Wire: 6'

PRODUCT DETAILS / SPECS
Width/Dia: 13.25
Height: 11.38
Length 11.38
Bulb
Type: CFL
Qty: 2
Wattage: 18
Finish: Brushed Nickel
Weight: 6
Product Name: Two Light Close To Ceiling
UPC: 785247158287
Category: Close To Ceiling
Glass: Smooth Etched Alabaster
Wire: 6'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604172
Product Name P3927-09EBWB Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2701321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 0mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details