Capital Lighting, Inc. P4365-09EBWB Large Chandeliers-Glass Shade 604168

Description
PRODUCT DETAILS / SPECS Width/Dia: 43.75 Height: 43.63 Length 43.63 Bulb Type: CFL Qty: 15 Wattage: 13 Finish: Brushed Nickel Weight: 28 Product Name: Fifteen Light Chandelier UPC: 785247164899 Category: Chandeliers Glass: Etched Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 43.75 Height: 43.63 Length 43.63 Bulb Type: CFL Qty: 15 Wattage: 13 Finish: Brushed Nickel Weight: 28 Product Name: Fifteen Light Chandelier UPC: 785247164899 Category: Chandeliers Glass: Etched Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4365-09EBWB Large Chandeliers-Glass Shade - 604168 - Capital Lighting, Inc.
Columbus, OH, USA
P4365-09EBWB Large Chandeliers-Glass Shade
604168
P4365-09EBWB Large Chandeliers-Glass Shade 604168
PRODUCT DETAILS / SPECS Width/Dia: 43.75 Height: 43.63 Length 43.63 Bulb Type: CFL Qty: 15 Wattage: 13 Finish: Brushed Nickel Weight: 28 Product Name: Fifteen Light Chandelier UPC: 785247164899 Category: Chandeliers Glass: Etched Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 43.75
Height: 43.63
Length 43.63
Bulb
Type: CFL
Qty: 15
Wattage: 13
Finish: Brushed Nickel
Weight: 28
Product Name: Fifteen Light Chandelier
UPC: 785247164899
Category: Chandeliers
Glass: Etched
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604168
Product Name P4365-09EBWB Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2234434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 45mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details