Capital Lighting, Inc. P4325-09EBWB Island/Pool Table-3 Light Bar 604167

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 28.25 Length 28.25 Extension: 6.5 Bulb Type: CFL Qty: 3 Wattage: 13 Finish: Brushed Nickel Weight: 18 Product Name: Three Light Chandelier UPC: 785247164813 Category: Chandeliers Glass: Etched Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 28.25 Length 28.25 Extension: 6.5 Bulb Type: CFL Qty: 3 Wattage: 13 Finish: Brushed Nickel Weight: 18 Product Name: Three Light Chandelier UPC: 785247164813 Category: Chandeliers Glass: Etched Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4325-09EBWB Island/Pool Table-3 Light Bar - 604167 - Capital Lighting, Inc.
Columbus, OH, USA
P4325-09EBWB Island/Pool Table-3 Light Bar
604167
P4325-09EBWB Island/Pool Table-3 Light Bar 604167
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 28.25 Length 28.25 Extension: 6.5 Bulb Type: CFL Qty: 3 Wattage: 13 Finish: Brushed Nickel Weight: 18 Product Name: Three Light Chandelier UPC: 785247164813 Category: Chandeliers Glass: Etched Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 28.25
Length 28.25
Extension: 6.5
Bulb
Type: CFL
Qty: 3
Wattage: 13
Finish: Brushed Nickel
Weight: 18
Product Name: Three Light Chandelier
UPC: 785247164813
Category: Chandeliers
Glass: Etched
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604167
Product Name P4325-09EBWB Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2234469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 78mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details